Vishay Intertechnology, Inc. RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BHEA

Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 0.1% AXIAL - CMF552K0000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 0.1% AXIAL
CMF552K0000BHEA
RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BHEA
RES 2Kohm 1/2W 0.1% AXIAL

RES 2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000BHEA-ND
Through Hole Resistors CMF552K0000BHEA-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2K .1% T-2 Ea E3 Vishay - 68P2752 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K .1% T-2 Ea E3 Vishay
68P2752
Cmf-55 2K .1% T-2 Ea E3 Vishay 68P2752
CMF-55 2K .1% T-2 EA e3

CMF-55 2K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BHEA CMF552K0000BHEA-ND 68P2752
Product Name RES 2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers