Vishay Intertechnology, Inc. RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BHBF

Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 0.1% AXIAL - CMF552K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 0.1% AXIAL
CMF552K0000BHBF
RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BHBF
RES 2Kohm 1/2W 0.1% AXIAL

RES 2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000BHBF-ND
Through Hole Resistors CMF552K0000BHBF-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9738
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9738
Resistor,Metal Film,20KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BHBF CMF552K0000BHBF-ND 40C9738
Product Name RES 2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers