Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K0000BERE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K0000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000BERE
Metal Film Resistors - CMF552K0000BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K0000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000BERE-ND
Through Hole Resistors CMF552K0000BERE-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9727
Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9727
Resistor,Metal Film,2KOhms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BERE CMF552K0000BERE-ND 40C9727
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers