Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0000BER6

Description
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000BER6-ND
Through Hole Resistors CMF552K0000BER6-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000BER6
Metal Film Resistors - CMF552K0000BER6
Metal Film Resistors - Through Hole 1/4watt 2Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 2Kohms .1%

Supplier's Site
Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9730
Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9730
Resistor,Metal Film,2KOhms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BER6-ND CMF552K0000BER6 40C9730
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details