Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K0000BEEB

Description
Metal Film Resistors - Through Hole 1/4watt 2Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000BEEB
Metal Film Resistors - CMF552K0000BEEB
Metal Film Resistors - Through Hole 1/4watt 2Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 2Kohms .1%

Supplier's Site
Through Hole Resistors - CMF2.0KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.0KHBTR-ND
Through Hole Resistors CMF2.0KHBTR-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.0KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.0KHBCT-ND
Through Hole Resistors CMF2.0KHBCT-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4550
Res, 2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4550
RES, 2K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BEEB CMF2.0KHBTR-ND 13AJ4550
Product Name Metal Film Resistors - Through Hole Resistors Res, 2K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details