Vishay Intertechnology, Inc. RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BEEA70

Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 0.1% AXIAL - CMF552K0000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 0.1% AXIAL
CMF552K0000BEEA70
RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BEEA70
RES 2Kohm 1/2W 0.1% AXIAL

RES 2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000BEEA70-ND
Through Hole Resistors CMF552K0000BEEA70-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2K .1% T-9 Ea E3 Vishay - 68P2749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2K .1% T-9 Ea E3 Vishay
68P2749
Cmf-55-70 2K .1% T-9 Ea E3 Vishay 68P2749
CMF-55-70 2K .1% T-9 EA e3

CMF-55-70 2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BEEA70 CMF552K0000BEEA70-ND 68P2749
Product Name RES 2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers