Vishay Intertechnology, Inc. RES 29.8 OHM 1/2W 0.5% AXIAL CMF5529R800DHBF

Description
RES 29.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8 OHM 1/2W 0.5% AXIAL - CMF5529R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/2W 0.5% AXIAL
CMF5529R800DHBF
RES 29.8 OHM 1/2W 0.5% AXIAL CMF5529R800DHBF
RES 29.8ohm 1/2W 0.5% AXIAL

RES 29.8ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529R800DHBF-ND
Through Hole Resistors CMF5529R800DHBF-ND
29.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.8 .5% T-2 B14 Vishay - 68P5330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.8 .5% T-2 B14 Vishay
68P5330
Cmf-55 29.8 .5% T-2 B14 Vishay 68P5330
CMF-55 29.8 .5% T-2 B14

CMF-55 29.8 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529R800DHBF CMF5529R800DHBF-ND 68P5330
Product Name RES 29.8 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 29.8 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.8 ohms 29.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details