Vishay Intertechnology, Inc. RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DHRE

Description
RES 29.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/2W 0.5% AXIAL - CMF5529R400DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/2W 0.5% AXIAL
CMF5529R400DHRE
RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DHRE
RES 29.4ohm 1/2W 0.5% AXIAL

RES 29.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529R400DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529R400DHRE-ND
Through Hole Resistors CMF5529R400DHRE-ND
29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2379
Resistor,metal Film,29.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2379
Resistor,Metal Film,29.4Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,29.4Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529R400DHRE CMF5529R400DHRE-ND 41C2379
Product Name RES 29.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,29.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details