Vishay Precision Group Cmf55, 29.4 Ohm, +/0.5 Percent, 50 Ppm Vishay CMF5529R400DHR8

Description
CMF55, 29.4 Ohm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 29.4 Ohm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 29.4 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C2382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 29.4 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C2382
Cmf55, 29.4 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C2382
CMF55, 29.4 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 29.4 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C2382
Product Name Cmf55, 29.4 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details