Vishay Intertechnology, Inc. RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DHBF

Description
RES 29.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/2W 0.5% AXIAL - CMF5529R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/2W 0.5% AXIAL
CMF5529R400DHBF
RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DHBF
RES 29.4ohm 1/2W 0.5% AXIAL

RES 29.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529R400DHBF-ND
Through Hole Resistors CMF5529R400DHBF-ND
29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4 .5% T-2 B14 Vishay - 68P5326 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4 .5% T-2 B14 Vishay
68P5326
Cmf-55 29.4 .5% T-2 B14 Vishay 68P5326
CMF-55 29.4 .5% T-2 B14

CMF-55 29.4 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529R400DHBF CMF5529R400DHBF-ND 68P5326
Product Name RES 29.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 29.4 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details