Vishay Intertechnology, Inc. Through Hole Resistors CMF5529R400DEEK

Description
29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5529R400DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529R400DEEK-ND
Through Hole Resistors CMF5529R400DEEK-ND
29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.4 OHM 1/2W 0.5% AXIAL - CMF5529R400DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/2W 0.5% AXIAL
CMF5529R400DEEK
RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DEEK
RES 29.4ohm 1/2W 0.5% AXIAL

RES 29.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 29.4 .5% T-9 Ek E3 Vishay - 68P5325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4 .5% T-9 Ek E3 Vishay
68P5325
Cmf-55 29.4 .5% T-9 Ek E3 Vishay 68P5325
CMF-55 29.4 .5% T-9 EK e3

CMF-55 29.4 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529R400DEEK-ND CMF5529R400DEEK 68P5325
Product Name Through Hole Resistors RES 29.4 OHM 1/2W 0.5% AXIAL Cmf-55 29.4 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details