Vishay Intertechnology, Inc. Through Hole Resistors CMF5529R100DHBF

Description
29.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5529R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529R100DHBF-ND
Through Hole Resistors CMF5529R100DHBF-ND
29.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5529R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5529R100DHBF
Metal Film Resistors - CMF5529R100DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,29.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2378
Resistor,metal Film,29.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2378
Resistor,Metal Film,29.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,29.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529R100DHBF-ND CMF5529R100DHBF 41C2378
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,29.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 29.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers