Vishay Intertechnology, Inc. RES 29.8K OHM 1/2W 0.1% AXIAL CMF5529K800BEEB

Description
RES 29.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1/2W 0.1% AXIAL - CMF5529K800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/2W 0.1% AXIAL
CMF5529K800BEEB
RES 29.8K OHM 1/2W 0.1% AXIAL CMF5529K800BEEB
RES 29.8Kohm 1/2W 0.1% AXIAL

RES 29.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K800BEEB-ND
Through Hole Resistors CMF5529K800BEEB-ND
29.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5529K800BEEB CMF5529K800BEEB-ND
Product Name RES 29.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details