Vishay Intertechnology, Inc. Metal Film Resistors - CMF5529K400FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5529K400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5529K400FKR6
Metal Film Resistors - CMF5529K400FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5529K400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400FKR6-ND
Through Hole Resistors CMF5529K400FKR6-ND
29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2366
Resistor,metal Film,294Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2366
Resistor,Metal Film,294KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,294KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400FKR6 CMF5529K400FKR6-ND 41C2366
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,294Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers