Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 1% AXIAL CMF5529K400FKEA

Description
RES 29.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 1% AXIAL - CMF5529K400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 1% AXIAL
CMF5529K400FKEA
RES 29.4K OHM 1/2W 1% AXIAL CMF5529K400FKEA
RES 29.4Kohm 1/2W 1% AXIAL

RES 29.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400FKEA-ND
Through Hole Resistors CMF5529K400FKEA-ND
29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4K 1% T-1 Ea E3 Vishay - 48P6464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K 1% T-1 Ea E3 Vishay
48P6464
Cmf-55 29.4K 1% T-1 Ea E3 Vishay 48P6464
CMF-55 29.4K 1% T-1 EA e3

CMF-55 29.4K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400FKEA CMF5529K400FKEA-ND 48P6464
Product Name RES 29.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 29.4K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers