Vishay Intertechnology, Inc. RES 29.4K OHM 1% 50PPM 1/2W CMF5529K400FHEB

Description
RES 29.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 29.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1% 50PPM 1/2W - CMF5529K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1% 50PPM 1/2W
CMF5529K400FHEB
RES 29.4K OHM 1% 50PPM 1/2W CMF5529K400FHEB
RES 29.4Kohm 1% 50PPM 1/2W

RES 29.4Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF29.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF29.4KHFCT-ND
Through Hole Resistors CMF29.4KHFCT-ND
29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF29.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF29.4KHFTR-ND
Through Hole Resistors CMF29.4KHFTR-ND
29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5529K400FHEB CMF29.4KHFCT-ND
Product Name RES 29.4K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details