Vishay Intertechnology, Inc. Through Hole Resistors CMF5529K400DHRE

Description
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5529K400DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400DHRE-ND
Through Hole Resistors CMF5529K400DHRE-ND
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.4K OHM 1/2W 0.5% AXIAL - CMF5529K400DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.5% AXIAL
CMF5529K400DHRE
RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHRE
RES 29.4Kohm 1/2W 0.5% AXIAL

RES 29.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 29.4K .5% T-2 R36 Vishay - 68P5315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K .5% T-2 R36 Vishay
68P5315
Cmf-55 29.4K .5% T-2 R36 Vishay 68P5315
CMF-55 29.4K .5% T-2 R36

CMF-55 29.4K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400DHRE-ND CMF5529K400DHRE 68P5315
Product Name Through Hole Resistors RES 29.4K OHM 1/2W 0.5% AXIAL Cmf-55 29.4K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details