Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHEB

Description
RES 29.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 0.5% AXIAL - CMF5529K400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.5% AXIAL
CMF5529K400DHEB
RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHEB
RES 29.4Kohm 1/2W 0.5% AXIAL

RES 29.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400DHEB-ND
Through Hole Resistors CMF5529K400DHEB-ND
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4K .5% T-2 Eb E3 Vishay - 68P5314 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K .5% T-2 Eb E3 Vishay
68P5314
Cmf-55 29.4K .5% T-2 Eb E3 Vishay 68P5314
CMF-55 29.4K .5% T-2 EB e3

CMF-55 29.4K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400DHEB CMF5529K400DHEB-ND 68P5314
Product Name RES 29.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 29.4K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details