Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHEA

Description
RES 29.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 0.5% AXIAL - CMF5529K400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.5% AXIAL
CMF5529K400DHEA
RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHEA
RES 29.4Kohm 1/2W 0.5% AXIAL

RES 29.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400DHEA-ND
Through Hole Resistors CMF5529K400DHEA-ND
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4K .5% T-2 Ea E3 Vishay - 68P5313 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K .5% T-2 Ea E3 Vishay
68P5313
Cmf-55 29.4K .5% T-2 Ea E3 Vishay 68P5313
CMF-55 29.4K .5% T-2 EA e3

CMF-55 29.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400DHEA CMF5529K400DHEA-ND 68P5313
Product Name RES 29.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 29.4K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details