Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHBF

Description
RES 29.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 0.5% AXIAL - CMF5529K400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.5% AXIAL
CMF5529K400DHBF
RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHBF
RES 29.4Kohm 1/2W 0.5% AXIAL

RES 29.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400DHBF-ND
Through Hole Resistors CMF5529K400DHBF-ND
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2359
Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2359
Resistor,Metal Film,29.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,29.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400DHBF CMF5529K400DHBF-ND 41C2359
Product Name RES 29.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details