Vishay Intertechnology, Inc. Through Hole Resistors CMF5529K400CER6

Description
29.4 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5529K400CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400CER6-ND
Through Hole Resistors CMF5529K400CER6-ND
29.4 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5529K400CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5529K400CER6
Metal Film Resistors - CMF5529K400CER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,294Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C2355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C2355
Resistor,metal Film,294Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C2355
Resistor,Metal Film,294KOhms,250WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,294KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400CER6-ND CMF5529K400CER6 41C2355
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,294Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details