Vishay Intertechnology, Inc. Metal Film Resistors - CMF5529K400CEEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5529K400CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5529K400CEEB
Metal Film Resistors - CMF5529K400CEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5529K400CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400CEEB-ND
Through Hole Resistors CMF5529K400CEEB-ND
29.4 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4K .25% T-9 Eb E3 Vishay - 68P5312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K .25% T-9 Eb E3 Vishay
68P5312
Cmf-55 29.4K .25% T-9 Eb E3 Vishay 68P5312
CMF-55 29.4K .25% T-9 EB e3

CMF-55 29.4K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400CEEB CMF5529K400CEEB-ND 68P5312
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 29.4K .25% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details