Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 0.1% AXIAL CMF5529K400BER670

Description
RES 29.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 0.1% AXIAL - CMF5529K400BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.1% AXIAL
CMF5529K400BER670
RES 29.4K OHM 1/2W 0.1% AXIAL CMF5529K400BER670
RES 29.4Kohm 1/2W 0.1% AXIAL

RES 29.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400BER670-ND
Through Hole Resistors CMF5529K400BER670-ND
29.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2350
Resistor,metal Film,294Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2350
Resistor,Metal Film,294KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,294KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400BER670 CMF5529K400BER670-ND 41C2350
Product Name RES 29.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,294Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details