Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 0.1% AXIAL CMF5529K400BEEK

Description
RES 29.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 0.1% AXIAL - CMF5529K400BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.1% AXIAL
CMF5529K400BEEK
RES 29.4K OHM 1/2W 0.1% AXIAL CMF5529K400BEEK
RES 29.4Kohm 1/2W 0.1% AXIAL

RES 29.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400BEEK-ND
Through Hole Resistors CMF5529K400BEEK-ND
29.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4K .1% T-9 Ek E3 Vishay - 68P5308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K .1% T-9 Ek E3 Vishay
68P5308
Cmf-55 29.4K .1% T-9 Ek E3 Vishay 68P5308
CMF-55 29.4K .1% T-9 EK e3

CMF-55 29.4K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400BEEK CMF5529K400BEEK-ND 68P5308
Product Name RES 29.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 29.4K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details