Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 0.1% AXIAL CMF5529K400BEEB70

Description
RES 29.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 0.1% AXIAL - CMF5529K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.1% AXIAL
CMF5529K400BEEB70
RES 29.4K OHM 1/2W 0.1% AXIAL CMF5529K400BEEB70
RES 29.4Kohm 1/2W 0.1% AXIAL

RES 29.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400BEEB70-ND
Through Hole Resistors CMF5529K400BEEB70-ND
29.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 29.4K .1% T-9 Eb E3 Vishay - 68P5307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 29.4K .1% T-9 Eb E3 Vishay
68P5307
Cmf-55-70 29.4K .1% T-9 Eb E3 Vishay 68P5307
CMF-55-70 29.4K .1% T-9 EB e3

CMF-55-70 29.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400BEEB70 CMF5529K400BEEB70-ND 68P5307
Product Name RES 29.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 29.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details