Vishay Intertechnology, Inc. RES 29.1K OHM 1/2W 0.1% AXIAL CMF5529K100BEEA70

Description
RES 29.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 29.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.1K OHM 1/2W 0.1% AXIAL - CMF5529K100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1K OHM 1/2W 0.1% AXIAL
CMF5529K100BEEA70
RES 29.1K OHM 1/2W 0.1% AXIAL CMF5529K100BEEA70
RES 29.1Kohm 1/2W 0.1% AXIAL

RES 29.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K100BEEA70-ND
Through Hole Resistors CMF5529K100BEEA70-ND
29.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 29.1K .1% T-9 Ea E3 Vishay - 68P5303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 29.1K .1% T-9 Ea E3 Vishay
68P5303
Cmf-55-70 29.1K .1% T-9 Ea E3 Vishay 68P5303
CMF-55-70 29.1K .1% T-9 EA e3

CMF-55-70 29.1K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K100BEEA70 CMF5529K100BEEA70-ND 68P5303
Product Name RES 29.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 29.1K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details