Vishay Intertechnology, Inc. RES 298K OHM 1/2W 0.1% AXIAL CMF55298K00BER6

Description
RES 298Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 298Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298K OHM 1/2W 0.1% AXIAL - CMF55298K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298K OHM 1/2W 0.1% AXIAL
CMF55298K00BER6
RES 298K OHM 1/2W 0.1% AXIAL CMF55298K00BER6
RES 298Kohm 1/2W 0.1% AXIAL

RES 298Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55298K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55298K00BER6-ND
Through Hole Resistors CMF55298K00BER6-ND
298 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

298 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,298Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,298Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2406
Resistor,metal Film,298Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2406
Resistor,Metal Film,298KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,298KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55298K00BER6 CMF55298K00BER6-ND 41C2406
Product Name RES 298K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,298Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details