Vishay Intertechnology, Inc. RES 294 OHM 1/2W 1% AXIAL CMF55294R00FKEB

Description
RES 294ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/2W 1% AXIAL - CMF55294R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/2W 1% AXIAL
CMF55294R00FKEB
RES 294 OHM 1/2W 1% AXIAL CMF55294R00FKEB
RES 294ohm 1/2W 1% AXIAL

RES 294ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55294R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294R00FKEB-ND
Through Hole Resistors CMF55294R00FKEB-ND
294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55294R00FKEB CMF55294R00FKEB-ND
Product Name RES 294 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details