Vishay Intertechnology, Inc. RES 294 OHM 1/2W 1% AXIAL CMF55294R00FKEA

Description
RES 294ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/2W 1% AXIAL - CMF55294R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/2W 1% AXIAL
CMF55294R00FKEA
RES 294 OHM 1/2W 1% AXIAL CMF55294R00FKEA
RES 294ohm 1/2W 1% AXIAL

RES 294ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55294R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294R00FKEA-ND
Through Hole Resistors CMF55294R00FKEA-ND
294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 294 1% T-1 Ea E3 Vishay - 48P6470 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294 1% T-1 Ea E3 Vishay
48P6470
Cmf-55 294 1% T-1 Ea E3 Vishay 48P6470
CMF-55 294 1% T-1 EA e3

CMF-55 294 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294R00FKEA CMF55294R00FKEA-ND 48P6470
Product Name RES 294 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 294 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers