Vishay Intertechnology, Inc. RES 294 OHM 1% 50PPM 1/2W CMF55294R00FHEB

Description
RES 294ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 294ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1% 50PPM 1/2W - CMF55294R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1% 50PPM 1/2W
CMF55294R00FHEB
RES 294 OHM 1% 50PPM 1/2W CMF55294R00FHEB
RES 294ohm 1% 50PPM 1/2W

RES 294ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF294HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF294HFCT-ND
Through Hole Resistors CMF294HFCT-ND
294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF294HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF294HFTR-ND
Through Hole Resistors CMF294HFTR-ND
294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 294 1% T-2 Eb E3 Vishay - 68P5347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294 1% T-2 Eb E3 Vishay
68P5347
Cmf-55 294 1% T-2 Eb E3 Vishay 68P5347
CMF-55 294 1% T-2 EB e3

CMF-55 294 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294R00FHEB CMF294HFCT-ND 68P5347
Product Name RES 294 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 294 1% T-2 Eb E3 Vishay
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details