Vishay Intertechnology, Inc. Through Hole Resistors CMF55294R00BHEB

Description
294 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
294 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55294R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294R00BHEB-ND
Through Hole Resistors CMF55294R00BHEB-ND
294 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 294 OHM 1/2W 0.1% AXIAL - CMF55294R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/2W 0.1% AXIAL
CMF55294R00BHEB
RES 294 OHM 1/2W 0.1% AXIAL CMF55294R00BHEB
RES 294ohm 1/2W 0.1% AXIAL

RES 294ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 294 .1% T-2 Eb E3 Vishay - 68P5345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294 .1% T-2 Eb E3 Vishay
68P5345
Cmf-55 294 .1% T-2 Eb E3 Vishay 68P5345
CMF-55 294 .1% T-2 EB e3

CMF-55 294 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294R00BHEB-ND CMF55294R00BHEB 68P5345
Product Name Through Hole Resistors RES 294 OHM 1/2W 0.1% AXIAL Cmf-55 294 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details