Vishay Intertechnology, Inc. RES 294K OHM 1/2W 1% AXIAL CMF55294K00FHEB

Description
RES 294Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/2W 1% AXIAL - CMF55294K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/2W 1% AXIAL
CMF55294K00FHEB
RES 294K OHM 1/2W 1% AXIAL CMF55294K00FHEB
RES 294Kohm 1/2W 1% AXIAL

RES 294Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF294KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF294KHFTR-ND
Through Hole Resistors CMF294KHFTR-ND
294 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 294K 1% T-2 Eb E3 Vishay - 68P5342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294K 1% T-2 Eb E3 Vishay
68P5342
Cmf-55 294K 1% T-2 Eb E3 Vishay 68P5342
CMF-55 294K 1% T-2 EB e3

CMF-55 294K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294K00FHEB CMF294KHFTR-ND 68P5342
Product Name RES 294K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 294K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers