Vishay Intertechnology, Inc. RES 293.49 OHM 1/2W 1% AXIAL CMF55293R49FKEA

Description
RES 293.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 293.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 293.49 OHM 1/2W 1% AXIAL - CMF55293R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 293.49 OHM 1/2W 1% AXIAL
CMF55293R49FKEA
RES 293.49 OHM 1/2W 1% AXIAL CMF55293R49FKEA
RES 293.49ohm 1/2W 1% AXIAL

RES 293.49ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55293R49FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55293R49FKEA-ND
Through Hole Resistors CMF55293R49FKEA-ND
293.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

293.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 293.49 1% T-1 Ea E3 Vishay - 48P6468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 293.49 1% T-1 Ea E3 Vishay
48P6468
Cmf-55 293.49 1% T-1 Ea E3 Vishay 48P6468
CMF-55 293.49 1% T-1 EA e3

CMF-55 293.49 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55293R49FKEA CMF55293R49FKEA-ND 48P6468
Product Name RES 293.49 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 293.49 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 293 ohms 293 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details