Vishay Intertechnology, Inc. Through Hole Resistors CMF55291K00BEEB

Description
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF291KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF291KHBTR-ND
Through Hole Resistors CMF291KHBTR-ND
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 291K OHM 1/2W 0.1% AXIAL - CMF55291K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291K OHM 1/2W 0.1% AXIAL
CMF55291K00BEEB
RES 291K OHM 1/2W 0.1% AXIAL CMF55291K00BEEB
RES 291Kohm 1/2W 0.1% AXIAL

RES 291Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 291K .1% T-9 Eb E3 Vishay - 68P5334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 291K .1% T-9 Eb E3 Vishay
68P5334
Cmf-55 291K .1% T-9 Eb E3 Vishay 68P5334
CMF-55 291K .1% T-9 EB e3

CMF-55 291K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF291KHBTR-ND CMF55291K00BEEB 68P5334
Product Name Through Hole Resistors RES 291K OHM 1/2W 0.1% AXIAL Cmf-55 291K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details