Vishay Intertechnology, Inc. Through Hole Resistors CMF55291K00BEEA

Description
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55291K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55291K00BEEA-ND
Through Hole Resistors CMF55291K00BEEA-ND
291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

291 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 291K OHM 1/2W 0.1% AXIAL - CMF55291K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291K OHM 1/2W 0.1% AXIAL
CMF55291K00BEEA
RES 291K OHM 1/2W 0.1% AXIAL CMF55291K00BEEA
RES 291Kohm 1/2W 0.1% AXIAL

RES 291Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 291K .1% T-9 Ea E3 Vishay - 68P5333 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 291K .1% T-9 Ea E3 Vishay
68P5333
Cmf-55 291K .1% T-9 Ea E3 Vishay 68P5333
CMF-55 291K .1% T-9 EA e3

CMF-55 291K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55291K00BEEA-ND CMF55291K00BEEA 68P5333
Product Name Through Hole Resistors RES 291K OHM 1/2W 0.1% AXIAL Cmf-55 291K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details