Vishay Intertechnology, Inc. RES 28.7 OHM 1/2W 1% AXIAL CMF5528R700FKEB

Description
RES 28.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/2W 1% AXIAL - CMF5528R700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 1% AXIAL
CMF5528R700FKEB
RES 28.7 OHM 1/2W 1% AXIAL CMF5528R700FKEB
RES 28.7ohm 1/2W 1% AXIAL

RES 28.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R700FKEB-ND
Through Hole Resistors CMF5528R700FKEB-ND
28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5528R700FKEB CMF5528R700FKEB-ND
Product Name RES 28.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers