Vishay Intertechnology, Inc. 28.7 OHM 2W Resistor CMF5528R700FKBF

Description
RES 28.7 OHM 1/2W 1% AXIAL Product overview: CMF5528R700FKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5528R700FKBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 28.7 OHM 1/2W 1% AXIAL Product overview: CMF5528R700FKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5528R700FKBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28.7 OHM 2W Resistor - 53-CMF5528R700FKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.7 OHM 2W Resistor
53-CMF5528R700FKBF
28.7 OHM 2W Resistor 53-CMF5528R700FKBF
RES 28.7 OHM 1/2W 1% AXIAL Product overview: CMF5528R700FKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5528R700FKBF can be used for catalog matching and distributor lookup.

RES 28.7 OHM 1/2W 1% AXIAL Product overview: CMF5528R700FKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5528R700FKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5528R700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5528R700FKBF-ND
Through Hole Resistors 541-CMF5528R700FKBF-ND
28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.7 OHM 1/2W 1% AXIAL - CMF5528R700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 1% AXIAL
CMF5528R700FKBF
RES 28.7 OHM 1/2W 1% AXIAL CMF5528R700FKBF
RES 28.7ohm 1/2W 1% AXIAL

RES 28.7ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF5528R700FKBF 541-CMF5528R700FKBF-ND CMF5528R700FKBF
Product Name 28.7 OHM 2W Resistor Through Hole Resistors RES 28.7 OHM 1/2W 1% AXIAL
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers