Vishay Intertechnology, Inc. RES 28.7 OHM 1/2W 1% AXIAL CMF5528R700FHRE

Description
RES 28.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/2W 1% AXIAL - CMF5528R700FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 1% AXIAL
CMF5528R700FHRE
RES 28.7 OHM 1/2W 1% AXIAL CMF5528R700FHRE
RES 28.7ohm 1/2W 1% AXIAL

RES 28.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R700FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R700FHRE-ND
Through Hole Resistors CMF5528R700FHRE-ND
28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7 1% T-2 R36 Vishay - 68P5220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7 1% T-2 R36 Vishay
68P5220
Cmf-55 28.7 1% T-2 R36 Vishay 68P5220
CMF-55 28.7 1% T-2 R36

CMF-55 28.7 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R700FHRE CMF5528R700FHRE-ND 68P5220
Product Name RES 28.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 28.7 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details