Vishay Intertechnology, Inc. RES 28.7 OHM 1/2W 0.5% AXIAL CMF5528R700DHEA

Description
RES 28.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/2W 0.5% AXIAL - CMF5528R700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 0.5% AXIAL
CMF5528R700DHEA
RES 28.7 OHM 1/2W 0.5% AXIAL CMF5528R700DHEA
RES 28.7ohm 1/2W 0.5% AXIAL

RES 28.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R700DHEA-ND
Through Hole Resistors CMF5528R700DHEA-ND
28.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7 .5% T-2 Ea E3 Vishay - 68P5215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7 .5% T-2 Ea E3 Vishay
68P5215
Cmf-55 28.7 .5% T-2 Ea E3 Vishay 68P5215
CMF-55 28.7 .5% T-2 EA e3

CMF-55 28.7 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R700DHEA CMF5528R700DHEA-ND 68P5215
Product Name RES 28.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28.7 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers