Vishay Intertechnology, Inc. RES 28.7 OHM 1/2W 0.5% AXIAL CMF5528R700DEEK

Description
RES 28.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/2W 0.5% AXIAL - CMF5528R700DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 0.5% AXIAL
CMF5528R700DEEK
RES 28.7 OHM 1/2W 0.5% AXIAL CMF5528R700DEEK
RES 28.7ohm 1/2W 0.5% AXIAL

RES 28.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R700DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R700DEEK-ND
Through Hole Resistors CMF5528R700DEEK-ND
28.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7 .5% T-9 Ek E3 Vishay - 68P5214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7 .5% T-9 Ek E3 Vishay
68P5214
Cmf-55 28.7 .5% T-9 Ek E3 Vishay 68P5214
CMF-55 28.7 .5% T-9 EK e3

CMF-55 28.7 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R700DEEK CMF5528R700DEEK-ND 68P5214
Product Name RES 28.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28.7 .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details