Vishay Intertechnology, Inc. RES 28.4 OHM 1/2W 0.5% AXIAL CMF5528R400DHEK

Description
RES 28.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4 OHM 1/2W 0.5% AXIAL - CMF5528R400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4 OHM 1/2W 0.5% AXIAL
CMF5528R400DHEK
RES 28.4 OHM 1/2W 0.5% AXIAL CMF5528R400DHEK
RES 28.4ohm 1/2W 0.5% AXIAL

RES 28.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R400DHEK-ND
Through Hole Resistors CMF5528R400DHEK-ND
28.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.4 .5% T-2 Ek E3 Vishay - 68P5212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.4 .5% T-2 Ek E3 Vishay
68P5212
Cmf-55 28.4 .5% T-2 Ek E3 Vishay 68P5212
CMF-55 28.4 .5% T-2 EK e3

CMF-55 28.4 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R400DHEK CMF5528R400DHEK-ND 68P5212
Product Name RES 28.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28.4 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.4 ohms 28.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details