Vishay Intertechnology, Inc. RES 28 OHM 1/2W 1% AXIAL CMF5528R000FKEA

Description
RES 28ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/2W 1% AXIAL - CMF5528R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/2W 1% AXIAL
CMF5528R000FKEA
RES 28 OHM 1/2W 1% AXIAL CMF5528R000FKEA
RES 28ohm 1/2W 1% AXIAL

RES 28ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R000FKEA-ND
Through Hole Resistors CMF5528R000FKEA-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28 1% T-1 Ea E3 Vishay - 48P6458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28 1% T-1 Ea E3 Vishay
48P6458
Cmf-55 28 1% T-1 Ea E3 Vishay 48P6458
CMF-55 28 1% T-1 EA e3

CMF-55 28 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R000FKEA CMF5528R000FKEA-ND 48P6458
Product Name RES 28 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 28 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details