Vishay Intertechnology, Inc. Through Hole Resistors CMF5528R000FHEB

Description
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF28.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.0HFTR-ND
Through Hole Resistors CMF28.0HFTR-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF28.0HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.0HFCT-ND
Through Hole Resistors CMF28.0HFCT-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.0 OHM 1/2W 1% AXIAL - CMF5528R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/2W 1% AXIAL
CMF5528R000FHEB
RES 28.0 OHM 1/2W 1% AXIAL CMF5528R000FHEB
RES 28.0ohm 1/2W 1% AXIAL

RES 28.0ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 28 1% T-2 Eb E3 Vishay - 68P5209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28 1% T-2 Eb E3 Vishay
68P5209
Cmf-55 28 1% T-2 Eb E3 Vishay 68P5209
CMF-55 28 1% T-2 EB e3

CMF-55 28 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF28.0HFTR-ND CMF5528R000FHEB 68P5209
Product Name Through Hole Resistors RES 28.0 OHM 1/2W 1% AXIAL Cmf-55 28 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers