Vishay Intertechnology, Inc. RES 28 OHM 1/2W 0.5% AXIAL CMF5528R000DHEA

Description
RES 28ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/2W 0.5% AXIAL - CMF5528R000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/2W 0.5% AXIAL
CMF5528R000DHEA
RES 28 OHM 1/2W 0.5% AXIAL CMF5528R000DHEA
RES 28ohm 1/2W 0.5% AXIAL

RES 28ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R000DHEA-ND
Through Hole Resistors CMF5528R000DHEA-ND
28 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28 .5% T-2 Ea E3 Vishay - 68P5205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28 .5% T-2 Ea E3 Vishay
68P5205
Cmf-55 28 .5% T-2 Ea E3 Vishay 68P5205
CMF-55 28 .5% T-2 EA e3

CMF-55 28 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R000DHEA CMF5528R000DHEA-ND 68P5205
Product Name RES 28 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details