Vishay Intertechnology, Inc. Through Hole Resistors CMF5528K700FKEB

Description
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5528K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700FKEB-ND
Through Hole Resistors CMF5528K700FKEB-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5528K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5528K700FKEB
Metal Film Resistors - CMF5528K700FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 28.7K 1% T-1 Eb E3 Vishay - 48P6456 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K 1% T-1 Eb E3 Vishay
48P6456
Cmf-55 28.7K 1% T-1 Eb E3 Vishay 48P6456
CMF-55 28.7K 1% T-1 EB e3

CMF-55 28.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700FKEB-ND CMF5528K700FKEB 48P6456
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 28.7K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details