Vishay Intertechnology, Inc. RES 28.7K OHM 1/2W 1% AXIAL CMF5528K700FHRE

Description
RES 28.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/2W 1% AXIAL - CMF5528K700FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 1% AXIAL
CMF5528K700FHRE
RES 28.7K OHM 1/2W 1% AXIAL CMF5528K700FHRE
RES 28.7Kohm 1/2W 1% AXIAL

RES 28.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K700FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700FHRE-ND
Through Hole Resistors CMF5528K700FHRE-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5528K700FHRE CMF5528K700FHRE-ND
Product Name RES 28.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers