Vishay Intertechnology, Inc. Through Hole Resistors CMF5528K700FHEK

Description
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5528K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700FHEK-ND
Through Hole Resistors CMF5528K700FHEK-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.7K OHM 1/2W 1% AXIAL - CMF5528K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 1% AXIAL
CMF5528K700FHEK
RES 28.7K OHM 1/2W 1% AXIAL CMF5528K700FHEK
RES 28.7Kohm 1/2W 1% AXIAL

RES 28.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 28.7K 1% T-2 Ek E3 Vishay - 68P5200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K 1% T-2 Ek E3 Vishay
68P5200
Cmf-55 28.7K 1% T-2 Ek E3 Vishay 68P5200
CMF-55 28.7K 1% T-2 EK e3

CMF-55 28.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700FHEK-ND CMF5528K700FHEK 68P5200
Product Name Through Hole Resistors RES 28.7K OHM 1/2W 1% AXIAL Cmf-55 28.7K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers