Vishay Intertechnology, Inc. RES 28.7K OHM 1% 50PPM 1/2W CMF5528K700FHEB

Description
RES 28.7Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 28.7Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1% 50PPM 1/2W - CMF5528K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1% 50PPM 1/2W
CMF5528K700FHEB
RES 28.7K OHM 1% 50PPM 1/2W CMF5528K700FHEB
RES 28.7Kohm 1% 50PPM 1/2W

RES 28.7Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF28.7KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.7KHFCT-ND
Through Hole Resistors CMF28.7KHFCT-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF28.7KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.7KHFTR-ND
Through Hole Resistors CMF28.7KHFTR-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7K 1% T-2 Eb E3 Vishay - 68P5199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K 1% T-2 Eb E3 Vishay
68P5199
Cmf-55 28.7K 1% T-2 Eb E3 Vishay 68P5199
CMF-55 28.7K 1% T-2 EB e3

CMF-55 28.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700FHEB CMF28.7KHFCT-ND 68P5199
Product Name RES 28.7K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 28.7K 1% T-2 Eb E3 Vishay
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers