Vishay Intertechnology, Inc. RES 28.7K OHM 1/2W 1% AXIAL CMF5528K700FHEA

Description
RES 28.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/2W 1% AXIAL - CMF5528K700FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 1% AXIAL
CMF5528K700FHEA
RES 28.7K OHM 1/2W 1% AXIAL CMF5528K700FHEA
RES 28.7Kohm 1/2W 1% AXIAL

RES 28.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K700FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700FHEA-ND
Through Hole Resistors CMF5528K700FHEA-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7K 1% T-2 Ea E3 Vishay - 68P5198 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K 1% T-2 Ea E3 Vishay
68P5198
Cmf-55 28.7K 1% T-2 Ea E3 Vishay 68P5198
CMF-55 28.7K 1% T-2 EA e3

CMF-55 28.7K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700FHEA CMF5528K700FHEA-ND 68P5198
Product Name RES 28.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 28.7K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details