Vishay Intertechnology, Inc. Through Hole Resistors CMF5528K700FER6

Description
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5528K700FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700FER6-ND
Through Hole Resistors CMF5528K700FER6-ND
28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.7K OHM 1/2W 1% AXIAL - CMF5528K700FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 1% AXIAL
CMF5528K700FER6
RES 28.7K OHM 1/2W 1% AXIAL CMF5528K700FER6
RES 28.7Kohm 1/2W 1% AXIAL

RES 28.7Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,287Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C2236
Resistor,metal Film,287Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C2236
Resistor,Metal Film,287KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,287KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700FER6-ND CMF5528K700FER6 41C2236
Product Name Through Hole Resistors RES 28.7K OHM 1/2W 1% AXIAL Resistor,metal Film,287Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers